HARTING Inc. of North America Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 9185166323

Description
Win Source Part Number: 1381239-09185166323 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Series: SEK Number of Positions: 16 Features: Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Package: Tray Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Standard Package: 100 pcs Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Insulation Color: Gray Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.114" (2.90mm) Insulation Height: 0.366" (9.30mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.242" (6.15mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: HARTING Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381239-09185166323 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Series: SEK Number of Positions: 16 Features: Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Package: Tray Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Standard Package: 100 pcs Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Insulation Color: Gray Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.114" (2.90mm) Insulation Height: 0.366" (9.30mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.242" (6.15mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: HARTING Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1381239-09185166323 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1381239-09185166323
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1381239-09185166323
Win Source Part Number: 1381239-09185166323 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Series: SEK Number of Positions: 16 Features: Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Package: Tray Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Standard Package: 100 pcs Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Insulation Color: Gray Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.114" (2.90mm) Insulation Height: 0.366" (9.30mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.242" (6.15mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: HARTING Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381239-09185166323
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Series: SEK
Number of Positions: 16
Features: Keying Slot
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Latch Holder
Package: Tray
Contact Material: Copper Alloy
Material Flammability Rating: UL94 V-0
Standard Package: 100 pcs
Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.100" (2.54mm)
Insulation Color: Gray
Mounting Type: Through Hole, Right Angle
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.114" (2.90mm)
Insulation Height: 0.366" (9.30mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.242" (6.15mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: HARTING
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Headers, Male Pins - 09185166323 - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
09185166323
Headers, Male Pins 09185166323
CONN HEADER R/A 16POS 2.54MM

CONN HEADER R/A 16POS 2.54MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1381239-09185166323 09185166323
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Headers, Male Pins
Product Type IC Headers IC Headers; Header
Mounting Through-Hole; Through Hole, Right Angle Through-Hole; Solder; Through Hole, Right Angle
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Conn, R/a Header, 14Pos, 2Row, 2.54Mm/th Rohs Compliant Amphenol Communications Solutions - 29AK9785 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
Headers & Wire Housings - G125-9642600 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
.024
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details