HARTING Inc. of North America Backplane Connectors 9185166323

Description
DIN 41612 Connectors 16P MALE RA IDC LOW
Request a Quote
Description
DIN 41612 Connectors 16P MALE RA IDC LOW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09185166323 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09185166323
Backplane Connectors 09185166323
DIN 41612 Connectors 16P MALE RA IDC LOW

DIN 41612 Connectors 16P MALE RA IDC LOW

Buy Now
Connector, Header, 16Pos, 2Row, 2.54Mm; Connector Systems Harting - 96F2698 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 16Pos, 2Row, 2.54Mm; Connector Systems Harting
96F2698
Connector, Header, 16Pos, 2Row, 2.54Mm; Connector Systems Harting 96F2698
CONNECTOR, HEADER, 16POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:SEK Series; Connector Shroud:Shrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 16POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:SEK Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09185166323 96F2698
Product Name Backplane Connectors Connector, Header, 16Pos, 2Row, 2.54Mm; Connector Systems Harting
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 3 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Power Entry Modules (PEM) - 486-4856-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
HDLP: Lightweight High Density PCB -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details