HARTING Inc. of North America Connector, Rcpt, 14Pos, 2Row, 2.54Mm; Idc Connector Type Harting 9185146804

Description
CONNECTOR, RCPT, 14POS, 2ROW, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:14Contacts; Connector Mounting:Cable Mount, Through Hole Mount; Gender:ReceptacleRoH S Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 14POS, 2ROW, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:14Contacts; Connector Mounting:Cable Mount, Through Hole Mount; Gender:ReceptacleRoH S Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 14Pos, 2Row, 2.54Mm; Idc Connector Type Harting - 93C6224 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 14Pos, 2Row, 2.54Mm; Idc Connector Type Harting
93C6224
Connector, Rcpt, 14Pos, 2Row, 2.54Mm; Idc Connector Type Harting 93C6224
CONNECTOR, RCPT, 14POS, 2ROW, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:14Contacts; Connector Mounting:Cable Mount, Through Hole Mount; Gender:ReceptacleRoH S Compliant: Yes

CONNECTOR, RCPT, 14POS, 2ROW, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:14Contacts; Connector Mounting:Cable Mount, Through Hole Mount; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93C6224
Product Name Connector, Rcpt, 14Pos, 2Row, 2.54Mm; Idc Connector Type Harting
Mounting Cable Mount, Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 2633C1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details