HARTING Inc. of North America Backplane Connectors 9185146324

Description
DIN 41612 Connectors 14P IDC MALE
Request a Quote Datasheet
Description
DIN 41612 Connectors 14P IDC MALE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09185146324 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09185146324
Backplane Connectors 09185146324
DIN 41612 Connectors 14P IDC MALE

DIN 41612 Connectors 14P IDC MALE

Buy Now
Wire-Board Connector Male, 14 Position, 2.54Mm; Connector Systems Harting - 96F2690 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Male, 14 Position, 2.54Mm; Connector Systems Harting
96F2690
Wire-Board Connector Male, 14 Position, 2.54Mm; Connector Systems Harting 96F2690
WIRE-BOARD CONNECTOR MALE, 14 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:SEK 18 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR MALE, 14 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:SEK 18 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09185146324 96F2690
Product Name Backplane Connectors Wire-Board Connector Male, 14 Position, 2.54Mm; Connector Systems Harting
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products