HARTING Inc. of North America Conn, Rcpt, 10Pos, 2Row, Idc, 2.54Mm; Idc Connector Type Harting 9185107813

Description
CONN, RCPT, 10POS, 2ROW, IDC, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:10Contacts; Connector Mounting:Cable Mount, Through Hole Mount; Gender:ReceptacleRoH S Compliant: Yes
Description
CONN, RCPT, 10POS, 2ROW, IDC, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:10Contacts; Connector Mounting:Cable Mount, Through Hole Mount; Gender:ReceptacleRoH S Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn, Rcpt, 10Pos, 2Row, Idc, 2.54Mm; Idc Connector Type Harting - 93C6173 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rcpt, 10Pos, 2Row, Idc, 2.54Mm; Idc Connector Type Harting
93C6173
Conn, Rcpt, 10Pos, 2Row, Idc, 2.54Mm; Idc Connector Type Harting 93C6173
CONN, RCPT, 10POS, 2ROW, IDC, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:10Contacts; Connector Mounting:Cable Mount, Through Hole Mount; Gender:ReceptacleRoH S Compliant: Yes

CONN, RCPT, 10POS, 2ROW, IDC, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:10Contacts; Connector Mounting:Cable Mount, Through Hole Mount; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93C6173
Product Name Conn, Rcpt, 10Pos, 2Row, Idc, 2.54Mm; Idc Connector Type Harting
Mounting Cable Mount, Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Outer square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details