HARTING Inc. of North America Connector, Header, 10Pos, 2Row, 2.54Mm; Pitch Spacing Harting 9185106924

Description
Headers & Wire Housings SEK-18 SV ML STD
Request a Quote
Description
Headers & Wire Housings SEK-18 SV ML STD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 09185106924 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings SEK-18 SV ML STD

Headers & Wire Housings SEK-18 SV ML STD

Buy Now
Connector, Header, 10Pos, 2Row, 2.54Mm; Pitch Spacing Harting - 92Y4071 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10Pos, 2Row, 2.54Mm; Pitch Spacing Harting
92Y4071
Connector, Header, 10Pos, 2Row, 2.54Mm; Pitch Spacing Harting 92Y4071
CONNECTOR, HEADER, 10POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Gender:Header; Product Range:SEK 18 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:-; Contact RoHS Compliant: Yes

CONNECTOR, HEADER, 10POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Gender:Header; Product Range:SEK 18 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:-; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 09185106924 92Y4071
Product Name Connector, Header, 10Pos, 2Row, 2.54Mm; Pitch Spacing Harting
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-081-1x6L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
PCB Headers & Receptacles - 103169-4 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Headers & Wire Housings - B5740-206-F-D-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Backplane Conn, Header, 24S+4P; Product Range Amphenol Communications Solutions - 62K6096 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole Right Angle
View Details