HARTING Inc. of North America Backplane Connectors 9185106813

Description
DIN 41612 Connectors 10POS IDC FEMALE
Request a Quote Datasheet
Description
DIN 41612 Connectors 10POS IDC FEMALE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09185106813 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09185106813
Backplane Connectors 09185106813
DIN 41612 Connectors 10POS IDC FEMALE

DIN 41612 Connectors 10POS IDC FEMALE

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
09185106813
Backplane Connectors 09185106813
SEK-18 SV FE TYPA ZGL 10P PL2

SEK-18 SV FE TYPA ZGL 10P PL2

Buy Now
Wire-Board Connector, Female, 10 Position, 2.54Mm; Idc Connector Type Harting - 88K2090 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Female, 10 Position, 2.54Mm; Idc Connector Type Harting
88K2090
Wire-Board Connector, Female, 10 Position, 2.54Mm; Idc Connector Type Harting 88K2090
WIRE-BOARD CONNECTOR, FEMALE, 10 POSITION, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:10Contacts; Connector Mounting:Cable Mount, Through Hole Mount RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, FEMALE, 10 POSITION, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:10Contacts; Connector Mounting:Cable Mount, Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09185106813 88K2090
Product Name Backplane Connectors Wire-Board Connector, Female, 10 Position, 2.54Mm; Idc Connector Type Harting
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples 2×2 Short 14.5mm - 114555P6 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
XC5(DIN Fine-fit Connectors)   - XC5E-642P-1132 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Straight
View Details