HARTING Inc. of North America Wire-Board Connector Male, 10Pos, 2.54Mm; Connector Systems Harting 9185106329

Description
WIRE-BOARD CONNECTOR MALE, 10POS, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:SEK 18 Series; Contact Plating:- RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR MALE, 10POS, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:SEK 18 Series; Contact Plating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Male, 10Pos, 2.54Mm; Connector Systems Harting - 16F5217 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Male, 10Pos, 2.54Mm; Connector Systems Harting
16F5217
Wire-Board Connector Male, 10Pos, 2.54Mm; Connector Systems Harting 16F5217
WIRE-BOARD CONNECTOR MALE, 10POS, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:SEK 18 Series; Contact Plating:- RoHS Compliant: Yes

WIRE-BOARD CONNECTOR MALE, 10POS, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:SEK 18 Series; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16F5217
Product Name Wire-Board Connector Male, 10Pos, 2.54Mm; Connector Systems Harting
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data