HARTING Inc. of North America Backplane Connectors 9185106323

Description
DIN 41612 Connectors 10P MALE RA IDC LOW
Request a Quote Datasheet
Description
DIN 41612 Connectors 10P MALE RA IDC LOW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09185106323 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09185106323
Backplane Connectors 09185106323
DIN 41612 Connectors 10P MALE RA IDC LOW

DIN 41612 Connectors 10P MALE RA IDC LOW

Buy Now
Conn, Header, R/a, 10Pos, 2Row, 2.54Mm; Connector Systems Harting - 96F2714 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, R/a, 10Pos, 2Row, 2.54Mm; Connector Systems Harting
96F2714
Conn, Header, R/a, 10Pos, 2Row, 2.54Mm; Connector Systems Harting 96F2714
CONN, HEADER, R/A, 10POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:SEK Series RoHS Compliant: Yes

CONN, HEADER, R/A, 10POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:SEK Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09185106323 96F2714
Product Name Backplane Connectors Conn, Header, R/a, 10Pos, 2Row, 2.54Mm; Connector Systems Harting
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

M8 Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details