HARTING Inc. of North America Connector, Rcpt, 10Pos, 2Row, 2.54Mm; Pitch Spacing Harting 9185105813

Description
Headers & Wire Housings FEMALE CONNECTOR
Request a Quote
Description
Headers & Wire Housings FEMALE CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 09185105813 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings FEMALE CONNECTOR

Headers & Wire Housings FEMALE CONNECTOR

Buy Now
Connector, Rcpt, 10Pos, 2Row, 2.54Mm; Pitch Spacing Harting - 92Y4059 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 10Pos, 2Row, 2.54Mm; Pitch Spacing Harting
92Y4059
Connector, Rcpt, 10Pos, 2Row, 2.54Mm; Pitch Spacing Harting 92Y4059
CONNECTOR, RCPT, 10POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:SEK 18 Series; Contact Termination Type:IDC / IDT; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, RCPT, 10POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:SEK 18 Series; Contact Termination Type:IDC / IDT; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09185105813 92Y4059
Product Name Connector, Rcpt, 10Pos, 2Row, 2.54Mm; Pitch Spacing Harting
Termination IDC / IDT
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Inner square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - X230A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details