HARTING Inc. of North America Strain Relief Clamp, 6Pos, Rcpt Conn; Accessory Type Harting 9185069002

Description
STRAIN RELIEF CLAMP, 6POS, RCPT CONN; Accessory Type:Strain Relief Clamp; For Use With:Harting SEK 18 Series Receptacle Connectors; No. of Positions:6Ways; Strain Relief Material:-; Product Range:SEK 18 Series; SVHC:No SVHC RoHS Compliant: Yes
Description
STRAIN RELIEF CLAMP, 6POS, RCPT CONN; Accessory Type:Strain Relief Clamp; For Use With:Harting SEK 18 Series Receptacle Connectors; No. of Positions:6Ways; Strain Relief Material:-; Product Range:SEK 18 Series; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Clamp, 6Pos, Rcpt Conn; Accessory Type Harting - 92Y4054 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief Clamp, 6Pos, Rcpt Conn; Accessory Type Harting
92Y4054
Strain Relief Clamp, 6Pos, Rcpt Conn; Accessory Type Harting 92Y4054
STRAIN RELIEF CLAMP, 6POS, RCPT CONN; Accessory Type:Strain Relief Clamp; For Use With:Harting SEK 18 Series Receptacle Connectors; No. of Positions:6Ways; Strain Relief Material:-; Product Range:SEK 18 Series; SVHC:No SVHC RoHS Compliant: Yes

STRAIN RELIEF CLAMP, 6POS, RCPT CONN; Accessory Type:Strain Relief Clamp; For Use With:Harting SEK 18 Series Receptacle Connectors; No. of Positions:6Ways; Strain Relief Material:-; Product Range:SEK 18 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 92Y4054
Product Name Strain Relief Clamp, 6Pos, Rcpt Conn; Accessory Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Cord Grip; 7 to 16 mm; NPT; 3/4 in.; 15mm; 26.7 mm; Polyamide 6; Neoprene - 70074446 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 1.051 inch (26.7 mm)
View Details
Connector Strain Relief - 2-350375-0 - TE Connectivity
Specs
Material Flexible PVC
Length 0.3752 inch (9.53 mm)
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824220 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.079 to 0.236 inch (2 to 6 mm)
View Details