HARTING Inc. of North America Backplane Connectors 9185067813

Description
DIN 41612 Connectors 6P FEMALE IDC W/ ST
Request a Quote Datasheet
Description
DIN 41612 Connectors 6P FEMALE IDC W/ ST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09185067813 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09185067813
Backplane Connectors 09185067813
DIN 41612 Connectors 6P FEMALE IDC W/ ST

DIN 41612 Connectors 6P FEMALE IDC W/ ST

Buy Now
Conn, Rcpt, 6Pos, 2Row, Idc, 2.54Mm; Idc Connector Type Harting - 93C6094 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rcpt, 6Pos, 2Row, Idc, 2.54Mm; Idc Connector Type Harting
93C6094
Conn, Rcpt, 6Pos, 2Row, Idc, 2.54Mm; Idc Connector Type Harting 93C6094
CONN, RCPT, 6POS, 2ROW, IDC, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:6Contacts; Connector Mounting:Cable Mount, Through Hole Mount; Gender:Receptacle RoHS Compliant: Yes

CONN, RCPT, 6POS, 2ROW, IDC, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:6Contacts; Connector Mounting:Cable Mount, Through Hole Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09185067813 93C6094
Product Name Backplane Connectors Conn, Rcpt, 6Pos, 2Row, Idc, 2.54Mm; Idc Connector Type Harting
Mounting Cable Mount, Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products