HARTING Inc. of North America Board to Board & Mezzanine Connectors 9185067324

Description
Board to Board & Mezzanine Connectors 6P
Request a Quote Datasheet
Description
Board to Board & Mezzanine Connectors 6P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 09185067324 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
09185067324
Board to Board & Mezzanine Connectors 09185067324
Board to Board & Mezzanine Connectors 6P

Board to Board & Mezzanine Connectors 6P

Buy Now
Rectangular Connectors - 09185067324 - 844602-09185067324 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 09185067324
844602-09185067324
Rectangular Connectors - 09185067324 844602-09185067324
Manufacturer: HARTING Win Source Part Number: 844602-09185067324 Series: SEK Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Through Hole 6 position 0.100" (2.54mm) Package: Tray Mounting: Through Hole Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 1195-1669, 9185067324

Manufacturer: HARTING
Win Source Part Number: 844602-09185067324
Series: SEK
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Through Hole 6 position 0.100" (2.54mm)
Package: Tray
Mounting: Through Hole
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 1195-1669, 9185067324

Buy Now Datasheet
Conn Shrouded Header M 6 POS 2.54mm Solder ST Thru-Hole - 326-09185067324 - Utmel Electronic Limited
Hong Kong, China
Conn Shrouded Header M 6 POS 2.54mm Solder ST Thru-Hole
326-09185067324
Conn Shrouded Header M 6 POS 2.54mm Solder ST Thru-Hole 326-09185067324
Conn Shrouded Header M 6 POS 2.54mm Solder ST Thru-Hole

Conn Shrouded Header M 6 POS 2.54mm Solder ST Thru-Hole

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09185067324 844602-09185067324 326-09185067324
Product Name Board to Board & Mezzanine Connectors Rectangular Connectors - 09185067324 Conn Shrouded Header M 6 POS 2.54mm Solder ST Thru-Hole
Connector Type Board to Board Connector Rectangular Connectors, Heavy Duty
Mounting Through Hole Through Hole
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-604-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
2 suppliers
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details