HARTING Inc. of North America Backplane Connectors 9185067323

Description
DIN 41612 Connectors 6P RA IDC MALE HDR
Request a Quote
Description
DIN 41612 Connectors 6P RA IDC MALE HDR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09185067323 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09185067323
Backplane Connectors 09185067323
DIN 41612 Connectors 6P RA IDC MALE HDR

DIN 41612 Connectors 6P RA IDC MALE HDR

Buy Now
Conn, Header, R/a, 6Pos, 2Row, 2.54Mm; Connector Systems Harting - 93C6090 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, R/a, 6Pos, 2Row, 2.54Mm; Connector Systems Harting
93C6090
Conn, Header, R/a, 6Pos, 2Row, 2.54Mm; Connector Systems Harting 93C6090
CONN, HEADER, R/A, 6POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:SEK Series RoHS Compliant: Yes

CONN, HEADER, R/A, 6POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:SEK Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09185067323 93C6090
Product Name Backplane Connectors Conn, Header, R/a, 6Pos, 2Row, 2.54Mm; Connector Systems Harting
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products