Headers & Wire Housings FEMALE CONNECTOR
CONNECTOR, RCPT, 6POS, 2ROW, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:6Contacts; Connector Mounting:Cable Mount, Through Hole Mount; Gender:Receptacle RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 09185065803 | 93C6051 |
| Product Name | Connector, Rcpt, 6Pos, 2Row, 2.54Mm; Idc Connector Type Harting | |
| Mounting | Cable Mount, Through Hole Mount |