HARTING Inc. of North America Connector, Rcpt, 50Pos, 2Row, 2.54Mm; Pitch Spacing Harting 9181509622

Description
CONNECTOR, RCPT, 50POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:50Contacts; Gender:Receptacle; Product Range:SEK Series; Contact Termination Type:IDC / IDT; No. of Rows:2Rows; Contact Plating:-; Contact Material:Copper RoHS Compliant: Yes
Description
CONNECTOR, RCPT, 50POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:50Contacts; Gender:Receptacle; Product Range:SEK Series; Contact Termination Type:IDC / IDT; No. of Rows:2Rows; Contact Plating:-; Contact Material:Copper RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 50Pos, 2Row, 2.54Mm; Pitch Spacing Harting - 92Y4044 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 50Pos, 2Row, 2.54Mm; Pitch Spacing Harting
92Y4044
Connector, Rcpt, 50Pos, 2Row, 2.54Mm; Pitch Spacing Harting 92Y4044
CONNECTOR, RCPT, 50POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:50Contacts; Gender:Receptacle; Product Range:SEK Series; Contact Termination Type:IDC / IDT; No. of Rows:2Rows; Contact Plating:-; Contact Material:Copper RoHS Compliant: Yes

CONNECTOR, RCPT, 50POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:50Contacts; Gender:Receptacle; Product Range:SEK Series; Contact Termination Type:IDC / IDT; No. of Rows:2Rows; Contact Plating:-; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92Y4044
Product Name Connector, Rcpt, 50Pos, 2Row, 2.54Mm; Pitch Spacing Harting
Termination IDC / IDT
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Hybrid Power Right Angle Solder Type Edge Card Connector - 80305-4S24P04N1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details