HARTING Inc. of North America Rectangular Connectors - 09181349622 9181349622

Description
Manufacturer: HARTING Win Source Part Number: 853446-09181349622 Series: SEK Features: Position Connector Package: Tray Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 1195-1658, 9181349622
Request a Quote Datasheet
Description
Manufacturer: HARTING Win Source Part Number: 853446-09181349622 Series: SEK Features: Position Connector Package: Tray Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 1195-1658, 9181349622
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 09181349622 - 853446-09181349622 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 09181349622
853446-09181349622
Rectangular Connectors - 09181349622 853446-09181349622
Manufacturer: HARTING Win Source Part Number: 853446-09181349622 Series: SEK Features: Position Connector Package: Tray Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 1195-1658, 9181349622

Manufacturer: HARTING
Win Source Part Number: 853446-09181349622
Series: SEK
Features: Position Connector
Package: Tray
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 1195-1658, 9181349622

Buy Now Datasheet
Backplane Connectors - 09181349622 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09181349622
Backplane Connectors 09181349622
DIN 41612 Connectors 34P 2 ROW SLDR PINS

DIN 41612 Connectors 34P 2 ROW SLDR PINS

Buy Now
Connector, Rcpt, 34Pos, 2Row, 2.54Mm; Pitch Spacing Harting - 92Y4042 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 34Pos, 2Row, 2.54Mm; Pitch Spacing Harting
92Y4042
Connector, Rcpt, 34Pos, 2Row, 2.54Mm; Pitch Spacing Harting 92Y4042
CONNECTOR, RCPT, 34POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:34Contacts; Gender:Receptacle; Product Range:SEK Series; Contact Termination Type:IDC / IDT; No. of Rows:2Rows; Contact Plating:-; Contact Material:Copper RoHS Compliant: Yes

CONNECTOR, RCPT, 34POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:34Contacts; Gender:Receptacle; Product Range:SEK Series; Contact Termination Type:IDC / IDT; No. of Rows:2Rows; Contact Plating:-; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 853446-09181349622 09181349622 92Y4042
Product Name Rectangular Connectors - 09181349622 Backplane Connectors Connector, Rcpt, 34Pos, 2Row, 2.54Mm; Pitch Spacing Harting
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details
Inner square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details