HARTING Inc. of North America Flat Cables 9180107006

Description
Flat Cables TWISTD PAIR FLAT CBL 10WIRE
Request a Quote
Description
Flat Cables TWISTD PAIR FLAT CBL 10WIRE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flat Cables - 09180107006 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
09180107006
Flat Cables 09180107006
Flat Cables TWISTD PAIR FLAT CBL 10WIRE

Flat Cables TWISTD PAIR FLAT CBL 10WIRE

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Cable Assemblies
Product Number 09180107006
Product Name Flat Cables
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2500/204-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers