HARTING Inc. of North America Rectangular Insert, Plug, 72 Position; Product Range Harting 9162723001

Description
RECTANGULAR INSERT, PLUG, 72 POSITION; Product Range:Han DD HMC Series; No. of Contacts:73Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:10A; No. of Rows:6RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR INSERT, PLUG, 72 POSITION; Product Range:Han DD HMC Series; No. of Contacts:73Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:10A; No. of Rows:6RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Insert, Plug, 72 Position; Product Range Harting - 67X7472 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Plug, 72 Position; Product Range Harting
67X7472
Rectangular Insert, Plug, 72 Position; Product Range Harting 67X7472
RECTANGULAR INSERT, PLUG, 72 POSITION; Product Range:Han DD HMC Series; No. of Contacts:73Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:10A; No. of Rows:6RoHS Compliant: Yes

RECTANGULAR INSERT, PLUG, 72 POSITION; Product Range:Han DD HMC Series; No. of Contacts:73Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:10A; No. of Rows:6RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 67X7472
Product Name Rectangular Insert, Plug, 72 Position; Product Range Harting
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

MIV-DA084 Pressure Compression Device,Breathers - MIV-DA084 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Plastic
View Details
Cable Gland Plugs - 606543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
NPT Thread M16 x 1.5
View Details
Barrel Plugs with Flange - BPF391 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.4724 inch (12 mm)
Material Polyethylene (PE)
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details