HARTING Inc. of North America Heavy Duty Insert, Plug, 42+Pe, 2.5Mm2; Product Range Harting 9162423001

Description
HEAVY DUTY INSERT, PLUG, 42+PE, 2.5MM2; Product Range:Han DD HMC Series; Heavy Duty Connector Type:Insert; No. of Contacts:42+PE Contacts; Rectangular Shell Size:10B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 42+PE, 2.5MM2; Product Range:Han DD HMC Series; Heavy Duty Connector Type:Insert; No. of Contacts:42+PE Contacts; Rectangular Shell Size:10B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 42+Pe, 2.5Mm2; Product Range Harting - 22AC5063 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 42+Pe, 2.5Mm2; Product Range Harting
22AC5063
Heavy Duty Insert, Plug, 42+Pe, 2.5Mm2; Product Range Harting 22AC5063
HEAVY DUTY INSERT, PLUG, 42+PE, 2.5MM2; Product Range:Han DD HMC Series; Heavy Duty Connector Type:Insert; No. of Contacts:42+PE Contacts; Rectangular Shell Size:10B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 42+PE, 2.5MM2; Product Range:Han DD HMC Series; Heavy Duty Connector Type:Insert; No. of Contacts:42+PE Contacts; Rectangular Shell Size:10B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 22AC5063
Product Name Heavy Duty Insert, Plug, 42+Pe, 2.5Mm2; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

IP69K M20x1.5 Powertrain Vents Breather with Valve -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Round; Screw Cap or Plug
Features Threaded
Fitted Depth 0.0591 inch (1.5 mm)
View Details
Cable Gland Plugs - 8178864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon; Nylon
View Details
Barrel Plugs with Flange - BPF410 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.4724 inch (12 mm)
Material Polyethylene (PE)
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details