HARTING Inc. of North America Rectangular Insert, Receptacle, 24 Position; Product Range Harting 9162243101

Description
RECTANGULAR INSERT, RECEPTACLE, 24 POSITION; Product Range:Han DD HMC Series; No. of Contacts:25Contacts; Rectangular Shell Size:6B; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:10A RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR INSERT, RECEPTACLE, 24 POSITION; Product Range:Han DD HMC Series; No. of Contacts:25Contacts; Rectangular Shell Size:6B; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:10A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Insert, Receptacle, 24 Position; Product Range Harting - 67X7469 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Receptacle, 24 Position; Product Range Harting
67X7469
Rectangular Insert, Receptacle, 24 Position; Product Range Harting 67X7469
RECTANGULAR INSERT, RECEPTACLE, 24 POSITION; Product Range:Han DD HMC Series; No. of Contacts:25Contacts; Rectangular Shell Size:6B; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:10A RoHS Compliant: Yes

RECTANGULAR INSERT, RECEPTACLE, 24 POSITION; Product Range:Han DD HMC Series; No. of Contacts:25Contacts; Rectangular Shell Size:6B; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 67X7469
Product Name Rectangular Insert, Receptacle, 24 Position; Product Range Harting
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Long Life GC Autosampler Septa - 75829 - Hamilton Company
Specs
Shape / Application Round
Material Rubber - Silicone
Diameter ? to 0.1969 inch (? to 5 mm)
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details