HARTING Inc. of North America Rectangular Insert, Plug, 24 Position; Product Range Harting 9162243001

Description
RECTANGULAR INSERT, PLUG, 24 POSITION; Product Range:Han DD HMC Series; No. of Contacts:25Contacts; Rectangular Shell Size:6B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:10A; No. of Rows:4 RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR INSERT, PLUG, 24 POSITION; Product Range:Han DD HMC Series; No. of Contacts:25Contacts; Rectangular Shell Size:6B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:10A; No. of Rows:4 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Insert, Plug, 24 Position; Product Range Harting - 67X7468 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Plug, 24 Position; Product Range Harting
67X7468
Rectangular Insert, Plug, 24 Position; Product Range Harting 67X7468
RECTANGULAR INSERT, PLUG, 24 POSITION; Product Range:Han DD HMC Series; No. of Contacts:25Contacts; Rectangular Shell Size:6B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:10A; No. of Rows:4 RoHS Compliant: Yes

RECTANGULAR INSERT, PLUG, 24 POSITION; Product Range:Han DD HMC Series; No. of Contacts:25Contacts; Rectangular Shell Size:6B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:10A; No. of Rows:4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 67X7468
Product Name Rectangular Insert, Plug, 24 Position; Product Range Harting
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

ADHESIVE PROTECTIVE VENT FILTER - VE9 series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round; Adhesive
Features Vented
Material ePTFE
View Details
Polyamide PG Thread Plugs - 7215592 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details
Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
Serviceline Plugs for Oil and Chemical Leaks - Yelloc - HydraCheck Inc.
Specs
Shape / Application Cone
Features Tapered; Pull Tab
Overall Length 0.0400 to 1.7 inch (1.02 to 43.18 mm)
View Details