HARTING Inc. of North America Heavy Duty Insert, Rcpt, 108+Pe, 2.5Mm2; Product Range Harting 9162083101

Description
HEAVY DUTY INSERT, RCPT, 108+PE, 2.5MM2; Product Range:Han DD HMC Series; Heavy Duty Connector Type:Insert; No. of Contacts:108+PE Contacts; Rectangular Shell Size:24B; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 108+PE, 2.5MM2; Product Range:Han DD HMC Series; Heavy Duty Connector Type:Insert; No. of Contacts:108+PE Contacts; Rectangular Shell Size:24B; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 108+Pe, 2.5Mm2; Product Range Harting - 22AC5060 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 108+Pe, 2.5Mm2; Product Range Harting
22AC5060
Heavy Duty Insert, Rcpt, 108+Pe, 2.5Mm2; Product Range Harting 22AC5060
HEAVY DUTY INSERT, RCPT, 108+PE, 2.5MM2; Product Range:Han DD HMC Series; Heavy Duty Connector Type:Insert; No. of Contacts:108+PE Contacts; Rectangular Shell Size:24B; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 108+PE, 2.5MM2; Product Range:Han DD HMC Series; Heavy Duty Connector Type:Insert; No. of Contacts:108+PE Contacts; Rectangular Shell Size:24B; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 22AC5060
Product Name Heavy Duty Insert, Rcpt, 108+Pe, 2.5Mm2; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Hand-Operated Pump Split Flange Plug, Code 62 -  - HydraCheck Inc.
Specs
Shape / Application Round
Features Flange
Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
View Details
Milvent Plastic M5x0.8 Breather Screw in Protective Air Vent Plug Waterproof and IP68 - MIV-05B - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Material pa6
NPT Thread M5x0.8
View Details
Nickel-Plated Brass Metric Thread Plugs - 6700632 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details