HARTING Inc. of North America Rectangular Insert, Plug, 108 Position; Product Range Harting 9162083001

Description
RECTANGULAR INSERT, PLUG, 108 POSITION; Product Range:Han DD HMC Series; No. of Contacts:109Contacts ; Rectangular Shell Size:24B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:10A RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR INSERT, PLUG, 108 POSITION; Product Range:Han DD HMC Series; No. of Contacts:109Contacts ; Rectangular Shell Size:24B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:10A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Insert, Plug, 108 Position; Product Range Harting - 67X7466 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Plug, 108 Position; Product Range Harting
67X7466
Rectangular Insert, Plug, 108 Position; Product Range Harting 67X7466
RECTANGULAR INSERT, PLUG, 108 POSITION; Product Range:Han DD HMC Series; No. of Contacts:109Contacts ; Rectangular Shell Size:24B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:10A RoHS Compliant: Yes

RECTANGULAR INSERT, PLUG, 108 POSITION; Product Range:Han DD HMC Series; No. of Contacts:109Contacts; Rectangular Shell Size:24B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:10A RoHS Compliant: Yes

Supplier's Site Datasheet
Heavy Duty Insert, Plug, 108+Pe, 2.5Mm2; Product Range Harting - 22AC5059 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 108+Pe, 2.5Mm2; Product Range Harting
22AC5059
Heavy Duty Insert, Plug, 108+Pe, 2.5Mm2; Product Range Harting 22AC5059
HEAVY DUTY INSERT, PLUG, 108+PE, 2.5MM2; Product Range:Han DD HMC Series; Heavy Duty Connector Type:Insert; No. of Contacts:108+PE Contacts; Rectangular Shell Size:24B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 108+PE, 2.5MM2; Product Range:Han DD HMC Series; Heavy Duty Connector Type:Insert; No. of Contacts:108+PE Contacts; Rectangular Shell Size:24B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts Plugs, Stoppers, and Inserts
Product Number 67X7466 22AC5059
Product Name Rectangular Insert, Plug, 108 Position; Product Range Harting Heavy Duty Insert, Plug, 108+Pe, 2.5Mm2; Product Range Harting
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Hand-Operated Pump Caterpillar-Style Split Flange Plug -  - HydraCheck Inc.
Specs
Shape / Application Round
Features Flange
Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
View Details
3/8''NPT Metal Breathers for Pump on E-car (100pcs) - 3/8''NPT - Shenzhen Milvent Technology Co., Limited
Specs
Material AL
NPT Thread 3/8" NPT; 3/8''NPT
View Details
Nickel-Plated Brass PG Thread Plugs - 6700507 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details