HARTING Inc. of North America Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules 9161083101

Description
Win Source Part Number: 1351792-09161083101 Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules Series: Han® DD Number of Positions: 108+Ground Termination Style: Crimp Color: Gray Connector Type: Insert without Contacts Contact Type: Han® D Package: Bulk Voltage Rating: 600V Gender: Female Housing Material: Polycarbonate (PC) Material Flammability Rating: UL94 V-0 Standard Package: 1 Size: 24B Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10A REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: HARTING Base Product Number: 09161083
Request a Quote Datasheet
Description
Win Source Part Number: 1351792-09161083101 Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules Series: Han® DD Number of Positions: 108+Ground Termination Style: Crimp Color: Gray Connector Type: Insert without Contacts Contact Type: Han® D Package: Bulk Voltage Rating: 600V Gender: Female Housing Material: Polycarbonate (PC) Material Flammability Rating: UL94 V-0 Standard Package: 1 Size: 24B Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10A REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: HARTING Base Product Number: 09161083
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules - 1351792-09161083101 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules
1351792-09161083101
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules 1351792-09161083101
Win Source Part Number: 1351792-09161083101 Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules Series: Han® DD Number of Positions: 108+Ground Termination Style: Crimp Color: Gray Connector Type: Insert without Contacts Contact Type: Han® D Package: Bulk Voltage Rating: 600V Gender: Female Housing Material: Polycarbonate (PC) Material Flammability Rating: UL94 V-0 Standard Package: 1 Size: 24B Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10A REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: HARTING Base Product Number: 09161083

Win Source Part Number: 1351792-09161083101
Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules
Series: Han® DD
Number of Positions: 108+Ground
Termination Style: Crimp
Color: Gray
Connector Type: Insert without Contacts
Contact Type: Han® D
Package: Bulk
Voltage Rating: 600V
Gender: Female
Housing Material: Polycarbonate (PC)
Material Flammability Rating: UL94 V-0
Standard Package: 1
Size: 24B
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10A
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: HARTING
Base Product Number: 09161083

Buy Now Datasheet
Power Connectors - 09161083101 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09161083101
Power Connectors 09161083101
Heavy Duty Power Connectors HAN DD 108P

Heavy Duty Power Connectors HAN DD 108P

Buy Now
Swedesboro, NJ, United States
Power Connectors
09161083101
Power Connectors 09161083101
Han 108 DD-BU-C

Han 108 DD-BU-C

Buy Now
Rectangular Han Insert, Fem 108 Position Crimp; Product Range Harting - 96B5549 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Han Insert, Fem 108 Position Crimp; Product Range Harting
96B5549
Rectangular Han Insert, Fem 108 Position Crimp; Product Range Harting 96B5549
RECTANGULAR HAN INSERT, FEM 108 POSITION CRIMP; Product Range:Han DD Series; Connector Mounting:Cable Mount; Gender:Receptacle; No. of Contacts:108Contacts ; Contact Gender:Socket; No. of Rows:6Rows; Contact Termination Type:Crimp RoHS Compliant: Yes

RECTANGULAR HAN INSERT, FEM 108 POSITION CRIMP; Product Range:Han DD Series; Connector Mounting:Cable Mount; Gender:Receptacle; No. of Contacts:108Contacts; Contact Gender:Socket; No. of Rows:6Rows; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet
Power Connector Insert; Female; 108 - 70104572 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Connector Insert; Female; 108
70104572
Power Connector Insert; Female; 108 70104572
Female Insert with 108 Insert Female gender Female insert with frame for modules, panel cut out.

Female Insert with 108 Insert

  • Female gender
    Female insert with frame for modules, panel cut out.
Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1351792-09161083101 09161083101 96B5549 70104572
Product Name Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules Power Connectors Rectangular Han Insert, Fem 108 Position Crimp; Product Range Harting Power Connector Insert; Female; 108
Voltage Rating 600 volts 250 volts
Current Rating 10.0 amps 10.0 amps
Connector Type Rectangular Connectors, Heavy Duty
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products