HARTING Inc. of North America Rectangular Han Insert Plug 108Way Crimp; Product Range Harting 9161083001

Description
RECTANGULAR HAN INSERT PLUG 108WAY CRIMP; Product Range:Han DD Series; No. of Contacts:109Contacts ; Rectangular Shell Size:24B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:10A; No. of Rows:6RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR HAN INSERT PLUG 108WAY CRIMP; Product Range:Han DD Series; No. of Contacts:109Contacts ; Rectangular Shell Size:24B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:10A; No. of Rows:6RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Han Insert Plug 108Way Crimp; Product Range Harting - 93C9066 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Han Insert Plug 108Way Crimp; Product Range Harting
93C9066
Rectangular Han Insert Plug 108Way Crimp; Product Range Harting 93C9066
RECTANGULAR HAN INSERT PLUG 108WAY CRIMP; Product Range:Han DD Series; No. of Contacts:109Contacts ; Rectangular Shell Size:24B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:10A; No. of Rows:6RoHS Compliant: Yes

RECTANGULAR HAN INSERT PLUG 108WAY CRIMP; Product Range:Han DD Series; No. of Contacts:109Contacts; Rectangular Shell Size:24B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:10A; No. of Rows:6RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 93C9066
Product Name Rectangular Han Insert Plug 108Way Crimp; Product Range Harting
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Hand-Operated Pump Split Flange Plug, Code 62 -  - HydraCheck Inc.
Specs
Shape / Application Round
Features Flange
Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
View Details
Plastic Rubber Fit In Vents - MIV-RBF-VENT - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Plastic
View Details
Nickel-Plated Brass Metric Thread Plugs - 6700620 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details