HARTING Inc. of North America Heavy Duty Insert, Rcpt, 10B, 75+Pe Pos; Product Range Harting 9160752101

Description
HEAVY DUTY INSERT, RCPT, 10B, 75+PE POS; Product Range:Han DDD Series; Heavy Duty Connector Type:Insert; No. of Contacts:75+PE Contacts; Rectangular Shell Size:10B; Gender:Receptacle; Current Rating:10A RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 10B, 75+PE POS; Product Range:Han DDD Series; Heavy Duty Connector Type:Insert; No. of Contacts:75+PE Contacts; Rectangular Shell Size:10B; Gender:Receptacle; Current Rating:10A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 10B, 75+Pe Pos; Product Range Harting - 65AH3284 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 10B, 75+Pe Pos; Product Range Harting
65AH3284
Heavy Duty Insert, Rcpt, 10B, 75+Pe Pos; Product Range Harting 65AH3284
HEAVY DUTY INSERT, RCPT, 10B, 75+PE POS; Product Range:Han DDD Series; Heavy Duty Connector Type:Insert; No. of Contacts:75+PE Contacts; Rectangular Shell Size:10B; Gender:Receptacle; Current Rating:10A RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 10B, 75+PE POS; Product Range:Han DDD Series; Heavy Duty Connector Type:Insert; No. of Contacts:75+PE Contacts; Rectangular Shell Size:10B; Gender:Receptacle; Current Rating:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 65AH3284
Product Name Heavy Duty Insert, Rcpt, 10B, 75+Pe Pos; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Goretex Protective Vent - PMF Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Vented
Material Steel - Stainless (optional feature); PA6, Polycarbonate
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Cable Gland Plugs - 8659776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Threaded
Material Nylon; Nylon 66
NPT Thread M20 x 1.5
View Details