HARTING Inc. of North America Power Connectors 9160723101

Description
Heavy Duty Power Connectors HAN DD 72P F
Request a Quote Datasheet
Description
Heavy Duty Power Connectors HAN DD 72P F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09160723101 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09160723101
Power Connectors 09160723101
Heavy Duty Power Connectors HAN DD 72P F

Heavy Duty Power Connectors HAN DD 72P F

Buy Now
Swedesboro, NJ, United States
Power Connectors
09160723101
Power Connectors 09160723101
Han 72 DD-BU-C

Han 72 DD-BU-C

Buy Now
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules - 1381237-09160723101 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules
1381237-09160723101
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules 1381237-09160723101
Win Source Part Number: 1381237-09160723101 Category: Connectors, Interconnects>Heavy Duty Connectors>Heavy Duty Connector Inserts, Modules Series: Han® DD Number of Positions: 72+Ground Termination Style: Crimp Color: Gray Connector Type: Insert without Contacts Contact Type: Han® D Package: Bulk Voltage Rating: 600V Gender: Female Housing Material: Polycarbonate (PC) Material Flammability Rating: UL94 V-0 Standard Package: 1 pcs Size: 16B Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. Current Rating (Amps): 10A REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: HARTING Base Product Number: 09160723 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381237-09160723101
Category: Connectors, Interconnects>Heavy Duty Connectors>Heavy Duty Connector Inserts, Modules
Series: Han® DD
Number of Positions: 72+Ground
Termination Style: Crimp
Color: Gray
Connector Type: Insert without Contacts
Contact Type: Han® D
Package: Bulk
Voltage Rating: 600V
Gender: Female
Housing Material: Polycarbonate (PC)
Material Flammability Rating: UL94 V-0
Standard Package: 1 pcs
Size: 16B
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
Current Rating (Amps): 10A
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: HARTING
Base Product Number: 09160723
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Power Connector Insert; Female; 72 - 70104570 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Connector Insert; Female; 72
70104570
Power Connector Insert; Female; 72 70104570
Han DD 72 Insert Crimp Female gender Han DD 72 insert crimp with M3 x 10 screw size.

Han DD 72 Insert Crimp

  • Female gender
    Han DD 72 insert crimp with M3 x 10 screw size.
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09160723101 1381237-09160723101 70104570
Product Name Power Connectors Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules Power Connector Insert; Female; 72
Voltage Rating 600 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details
Outer square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details