HARTING Inc. of North America Heavy Duty Insert, Plug, 6B, 55+Pe Pos; Product Range Harting 9160552001

Description
HEAVY DUTY INSERT, PLUG, 6B, 55+PE POS; Product Range:Han DDD Series; Heavy Duty Connector Type:Insert; No. of Contacts:55+PE Contacts; Rectangular Shell Size:6B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not SuppliedRoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 6B, 55+PE POS; Product Range:Han DDD Series; Heavy Duty Connector Type:Insert; No. of Contacts:55+PE Contacts; Rectangular Shell Size:6B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not SuppliedRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 6B, 55+Pe Pos; Product Range Harting - 65AH3281 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 6B, 55+Pe Pos; Product Range Harting
65AH3281
Heavy Duty Insert, Plug, 6B, 55+Pe Pos; Product Range Harting 65AH3281
HEAVY DUTY INSERT, PLUG, 6B, 55+PE POS; Product Range:Han DDD Series; Heavy Duty Connector Type:Insert; No. of Contacts:55+PE Contacts; Rectangular Shell Size:6B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not SuppliedRoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 6B, 55+PE POS; Product Range:Han DDD Series; Heavy Duty Connector Type:Insert; No. of Contacts:55+PE Contacts; Rectangular Shell Size:6B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not SuppliedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 65AH3281
Product Name Heavy Duty Insert, Plug, 6B, 55+Pe Pos; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Long Life GC Autosampler Septa - 75829 - Hamilton Company
Specs
Shape / Application Round
Material Rubber - Silicone
Diameter ? to 0.1969 inch (? to 5 mm)
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details