HARTING Inc. of North America Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Inserts, Modules 9160423101

Description
Manufacturer: HARTING Category: Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Inserts, Modules Series: Han® DD Package: Bulk Product Status: Active Connector Type: Insert without Contacts Gender: Female Current Rating (Amps): 10A Operating Temperature: -40°C ~ 125°C Housing Material: Polycarbonate (PC)
Request a Quote Datasheet
Description
Manufacturer: HARTING Category: Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Inserts, Modules Series: Han® DD Package: Bulk Product Status: Active Connector Type: Insert without Contacts Gender: Female Current Rating (Amps): 10A Operating Temperature: -40°C ~ 125°C Housing Material: Polycarbonate (PC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Inserts, Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Inserts, Modules
Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Inserts, Modules
Manufacturer: HARTING Category: Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Inserts, Modules Series: Han® DD Package: Bulk Product Status: Active Connector Type: Insert without Contacts Gender: Female Current Rating (Amps): 10A Operating Temperature: -40°C ~ 125°C Housing Material: Polycarbonate (PC)

Manufacturer: HARTING
Category: Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Inserts, Modules
Series: Han® DD
Package: Bulk
Product Status: Active
Connector Type: Insert without Contacts
Gender: Female
Current Rating (Amps): 10A
Operating Temperature: -40°C ~ 125°C
Housing Material: Polycarbonate (PC)

Buy Now Datasheet
Power Connectors - 09160423101 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09160423101
Power Connectors 09160423101
Heavy Duty Power Connectors HAN DD 42P F

Heavy Duty Power Connectors HAN DD 42P F

Buy Now
Swedesboro, NJ, United States
Power Connectors
09160423101
Power Connectors 09160423101
Han 42DD-BU-C

Han 42DD-BU-C

Buy Now
Power Connector Insert; Female; 42 - 70104568 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Connector Insert; Female; 42
70104568
Power Connector Insert; Female; 42 70104568
Female Connector Insert, 42 Number of Poles Female gender Female connector insert with M3 x 10 screw size.

Female Connector Insert, 42 Number of Poles

  • Female gender
    Female connector insert with M3 x 10 screw size.
Supplier's Site
Han Insert, Receptacle, 42 Position, Crimp; Product Range Harting - 04C8274 - Newark, An Avnet Company
Chicago, IL, United States
Han Insert, Receptacle, 42 Position, Crimp; Product Range Harting
04C8274
Han Insert, Receptacle, 42 Position, Crimp; Product Range Harting 04C8274
HAN INSERT, RECEPTACLE, 42 POSITION, CRIMP; Product Range:Heavy-Duty Han Series; Connector Mounting:Cable Mount; Gender:Receptacle; No. of Contacts:42Contacts; Contact Gender:Socket; No. of Rows:6Rows; Contact Termination Type:Crimp RoHS Compliant: Yes

HAN INSERT, RECEPTACLE, 42 POSITION, CRIMP; Product Range:Heavy-Duty Han Series; Connector Mounting:Cable Mount; Gender:Receptacle; No. of Contacts:42Contacts; Contact Gender:Socket; No. of Rows:6Rows; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet
Header Connector,hybrid,plug,0+42 Contacts,skt,crimp Terminal,detent Harting - 63M3749 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,hybrid,plug,0+42 Contacts,skt,crimp Terminal,detent Harting
63M3749
Header Connector,hybrid,plug,0+42 Contacts,skt,crimp Terminal,detent Harting 63M3749
Header Connector,Hybrid,PLU G,0+42 Contacts,SKT,CRIMP Terminal,DETENT

Header Connector,Hybrid,PLUG,0+42 Contacts,SKT,CRIMP Terminal,DETENT

Supplier's Site
Connector/Terminal/Pin - 18841787 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
18841787
Connector/Terminal/Pin 18841787
HAN INSERT, RECEPTACLE, 42 POSITION, CRIMP, PRODUCT RANGE:HEAVY-DUTY HAN SERIES, CONNECTOR MOUNTING:CABLE MOUNT, GENDER:RECEPTACLE, NO. OF CONTACTS:42CONTACTS, CONTACT GENDER:SOCKET, NO. OF ROWS:6ROWS, CONTACT TERMINATION TYPE:CRIMP ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

HAN INSERT, RECEPTACLE, 42 POSITION, CRIMP, PRODUCT RANGE:HEAVY-DUTY HAN SERIES, CONNECTOR MOUNTING:CABLE MOUNT, GENDER:RECEPTACLE, NO. OF CONTACTS:42CONTACTS, CONTACT GENDER:SOCKET, NO. OF ROWS:6ROWS, CONTACT TERMINATION TYPE:CRIMP ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Heavy Duty Connector Inserts, Modules - 09160423101 - ODG (Origin Data Global)
Shenzhen, China
Heavy Duty Connector Inserts, Modules
09160423101
Heavy Duty Connector Inserts, Modules 09160423101
INSERT FEMALE 42POS+1GND CRIMP

INSERT FEMALE 42POS+1GND CRIMP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Radwell International ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09160423101 70104568 04C8274 63M3749 18841787 09160423101
Product Name Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Inserts, Modules Power Connectors Power Connector Insert; Female; 42 Han Insert, Receptacle, 42 Position, Crimp; Product Range Harting Header Connector,hybrid,plug,0+42 Contacts,skt,crimp Terminal,detent Harting Connector/Terminal/Pin Heavy Duty Connector Inserts, Modules
Current Rating 10.0 amps 10.0 amps 10.0 amps
Gender Female / Jack Female / Jack
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Straight Plug - 150408 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Strip Connector Standards - Type PreWired - A24000-016 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details