HARTING Inc. of North America Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Inserts, Modules 9160423001

Description
Manufacturer: HARTING Category: Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Inserts, Modules Series: Han® DD Package: Bulk Product Status: Active Connector Type: Insert without Contacts Gender: Male Number of Positions: Number of Positions Termination Style: Crimp Voltage Rating: 600V
Request a Quote
Description
Manufacturer: HARTING Category: Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Inserts, Modules Series: Han® DD Package: Bulk Product Status: Active Connector Type: Insert without Contacts Gender: Male Number of Positions: Number of Positions Termination Style: Crimp Voltage Rating: 600V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Rectangular Han Insert, Plug 42 Position Crimp, part number 88F5333, is designed for heavy-duty applications with a total of 42 contacts arranged in 6 rows. This connector features crimp terminal connections, which require separate ordering of crimp contacts. It is compliant with RoHS standards, ensuring it meets environmental regulations. The insert includes a coding pin to prevent incorrect mating with other connectors of the same type, enhancing reliability in connections. The product is suitable for cable mounting and is part of the Han® DD series, known for its robust design and versatility in various industrial applications.

Datasheet Summary
Powered by GS/AI

The Rectangular Han Insert, Plug 42 Position Crimp, part number 88F5333, is designed for heavy-duty applications with a total of 42 contacts arranged in 6 rows. This connector features crimp terminal connections, which require separate ordering of crimp contacts. It is compliant with RoHS standards, ensuring it meets environmental regulations. The insert includes a coding pin to prevent incorrect mating with other connectors of the same type, enhancing reliability in connections. The product is suitable for cable mounting and is part of the Han® DD series, known for its robust design and versatility in various industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Inserts, Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Inserts, Modules
Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Inserts, Modules
Manufacturer: HARTING Category: Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Inserts, Modules Series: Han® DD Package: Bulk Product Status: Active Connector Type: Insert without Contacts Gender: Male Number of Positions: Number of Positions Termination Style: Crimp Voltage Rating: 600V

Manufacturer: HARTING
Category: Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Inserts, Modules
Series: Han® DD
Package: Bulk
Product Status: Active
Connector Type: Insert without Contacts
Gender: Male
Number of Positions: Number of Positions
Termination Style: Crimp
Voltage Rating: 600V

Buy Now Datasheet
Power Connectors - 09160423001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09160423001
Power Connectors 09160423001
Heavy Duty Power Connectors HAN DD 42P M

Heavy Duty Power Connectors HAN DD 42P M

Buy Now
Swedesboro, NJ, United States
Power Connectors
09160423001
Power Connectors 09160423001
Han 42DD-STI-C

Han 42DD-STI-C

Buy Now
Rectangular Han Insert, Plug 42 Position Crimp; Product Range Harting - 88F5333 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Han Insert, Plug 42 Position Crimp; Product Range Harting
88F5333
Rectangular Han Insert, Plug 42 Position Crimp; Product Range Harting 88F5333
RECTANGULAR HAN INSERT, PLUG 42 POSITION CRIMP; Product Range:Heavy-Duty Han Series; Connector Mounting:Cable Mount; Gender:Plug; No. of Contacts:42Contacts; Contact Gender:Pin; No. of Rows:6Rows; Contact Termination Type:Crimp RoHS Compliant: Yes

RECTANGULAR HAN INSERT, PLUG 42 POSITION CRIMP; Product Range:Heavy-Duty Han Series; Connector Mounting:Cable Mount; Gender:Plug; No. of Contacts:42Contacts; Contact Gender:Pin; No. of Rows:6Rows; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet
Insert; 250 V; 10 A; Male; 42; RoHS Compliant; Han DD Series; 10 B Product Size - 70104567 - Allied Electronics, Inc.
Fort Worth, TX, USA
Insert; 250 V; 10 A; Male; 42; RoHS Compliant; Han DD Series; 10 B Product Size
70104567
Insert; 250 V; 10 A; Male; 42; RoHS Compliant; Han DD Series; 10 B Product Size 70104567
Male Insert, 250 V Voltage Rating, 10 A Current Rating RoHS Compliant Han DD series. 42 poles. Crimp termination.

Male Insert, 250 V Voltage Rating, 10 A Current Rating

  • RoHS Compliant
    Han DD series. 42 poles. Crimp termination.
Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09160423001 88F5333 70104567
Product Name Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Inserts, Modules Power Connectors Rectangular Han Insert, Plug 42 Position Crimp; Product Range Harting Insert; 250 V; 10 A; Male; 42; RoHS Compliant; Han DD Series; 10 B Product Size
Voltage Rating 600 volts 250 volts
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug Male / Plug
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC 600 Size 1 - 190501 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
PC Pin, Single Post Connectors - 36-1425-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers