INSERT FEMALE 24POS+1GND CRIMP Product overview: 9160243101 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 358-9160243101 can be used for catalog matching and distributor lookup.
Manufacturer: HARTING
Category: Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Inserts, Modules
Series: Han® DD
Package: Bulk
Product Status: Active
Connector Type: Insert without Contacts
Gender: Female
Number of Positions: 24+Ground
Termination Style: Crimp
Voltage Rating: 600V
Manufacturer: HARTING
Category: Connectors, Interconnects -Heavy Duty Connectors- Heavy Duty Connector Inserts, Modules
Series: Han® DD
Package: Bulk
Product Status: Active
Connector Type: Insert without Contacts
Gender: Female
Number of Positions: 24+Ground
Termination Style: Crimp
Operating Temperature: -40°C ~ 125°C
Heavy Duty Power Connectors HAN DD 24P F
Female Connector Insert, 24 Number of Poles
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Win Source Electronics | Powell Electronics, Inc. | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 358-9160243101 | 09160243101 | 70104566 | ||
| Product Name | Electronic Connector | Connectors, Interconnects -Heavy Duty Connectors -Heavy Duty Connector Inserts, Modules | Connectors, Interconnects -Heavy Duty Connectors- Heavy Duty Connector Inserts, Modules | Power Connectors | Power Connector Insert; Female; 24 |
| Gender | Female / Jack | Female / Jack |