HARTING Inc. of North America Power Connectors 9160009905

Description
Heavy Duty Power Connectors PCB ADAPTER
Request a Quote
Description
Heavy Duty Power Connectors PCB ADAPTER
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09160009905 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09160009905
Power Connectors 09160009905
Heavy Duty Power Connectors PCB ADAPTER

Heavy Duty Power Connectors PCB ADAPTER

Buy Now
Connector; PCB Adapter - 70103920 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; PCB Adapter
70103920
Connector; PCB Adapter 70103920
PCB Adapter Adapter for printer boards up to 1.6 mm.

PCB Adapter
Adapter for printer boards up to 1.6 mm.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 09160009905 70103920
Product Name Power Connectors Connector; PCB Adapter
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - NANF - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Power Entry Modules (PEM) - 486-3328-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details