HARTING Inc. of North America Circular Insert, Socket, 11+Pe, M23; Product Range Harting 9156123101

Description
CIRCULAR INSERT, SOCKET, 11+PE, M23; Product Range:Han Series; No. of Contacts:11Contacts; Contact Gender:Socket; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Harting Han Series M23 Sensor Housing Connectors RoHS Compliant: Yes
Datasheet
Description
CIRCULAR INSERT, SOCKET, 11+PE, M23; Product Range:Han Series; No. of Contacts:11Contacts; Contact Gender:Socket; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Harting Han Series M23 Sensor Housing Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Insert, Socket, 11+Pe, M23; Product Range Harting - 73AC8671 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Socket, 11+Pe, M23; Product Range Harting
73AC8671
Circular Insert, Socket, 11+Pe, M23; Product Range Harting 73AC8671
CIRCULAR INSERT, SOCKET, 11+PE, M23; Product Range:Han Series; No. of Contacts:11Contacts; Contact Gender:Socket; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Harting Han Series M23 Sensor Housing Connectors RoHS Compliant: Yes

CIRCULAR INSERT, SOCKET, 11+PE, M23; Product Range:Han Series; No. of Contacts:11Contacts; Contact Gender:Socket; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Harting Han Series M23 Sensor Housing Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 73AC8671
Product Name Circular Insert, Socket, 11+Pe, M23; Product Range Harting
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCD-MRCB-RG316D-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 Standard Housings Grey - 1327G18 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers