HARTING Inc. of North America Circular Insert, Socket, 8Pos, Pa; Product Range Harting 9156093111

Description
CIRCULAR INSERT, SOCKET, 8POS, PA; Product Range:Han Series; No. of Contacts:8Contacts; Contact Gender:Socket; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Harting Han Series M23 Sensor Housing Connectors RoHS Compliant: Yes
Datasheet
Description
CIRCULAR INSERT, SOCKET, 8POS, PA; Product Range:Han Series; No. of Contacts:8Contacts; Contact Gender:Socket; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Harting Han Series M23 Sensor Housing Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Insert, Socket, 8Pos, Pa; Product Range Harting - 73AC8669 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Socket, 8Pos, Pa; Product Range Harting
73AC8669
Circular Insert, Socket, 8Pos, Pa; Product Range Harting 73AC8669
CIRCULAR INSERT, SOCKET, 8POS, PA; Product Range:Han Series; No. of Contacts:8Contacts; Contact Gender:Socket; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Harting Han Series M23 Sensor Housing Connectors RoHS Compliant: Yes

CIRCULAR INSERT, SOCKET, 8POS, PA; Product Range:Han Series; No. of Contacts:8Contacts; Contact Gender:Socket; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Harting Han Series M23 Sensor Housing Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 73AC8669
Product Name Circular Insert, Socket, 8Pos, Pa; Product Range Harting
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm BNC 90° Plug - 150513 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
HPH Series: High Density Signal PCB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
BrightConnX™ Rugged MRD - MRDBF05L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 250 volts
Current Rating 5.0 amps
View Details
4 suppliers