HARTING Inc. of North America Circular Insert, Socket, 8Pos, Pa; Product Range Harting 9156093101

Description
CIRCULAR INSERT, SOCKET, 8POS, PA; Product Range:Han Series; No. of Contacts:8Contacts; Contact Gender:Socket; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Harting Han Series M23 Sensor Housing Connectors RoHS Compliant: Yes
Datasheet
Description
CIRCULAR INSERT, SOCKET, 8POS, PA; Product Range:Han Series; No. of Contacts:8Contacts; Contact Gender:Socket; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Harting Han Series M23 Sensor Housing Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Insert, Socket, 8Pos, Pa; Product Range Harting - 73AC8668 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Socket, 8Pos, Pa; Product Range Harting
73AC8668
Circular Insert, Socket, 8Pos, Pa; Product Range Harting 73AC8668
CIRCULAR INSERT, SOCKET, 8POS, PA; Product Range:Han Series; No. of Contacts:8Contacts; Contact Gender:Socket; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Harting Han Series M23 Sensor Housing Connectors RoHS Compliant: Yes

CIRCULAR INSERT, SOCKET, 8POS, PA; Product Range:Han Series; No. of Contacts:8Contacts; Contact Gender:Socket; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Harting Han Series M23 Sensor Housing Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 73AC8668
Product Name Circular Insert, Socket, 8Pos, Pa; Product Range Harting
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Straight Plug - 190410 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
PCB Connectors - NCPF-MB-M38 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details