HARTING Inc. of North America Circular Insert, Pin, 8Pos, Pa; Product Range Harting 9156093011

Description
CIRCULAR INSERT, PIN, 8POS, PA; Product Range:Han Series; No. of Contacts:8Contacts; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Harting Han Series M23 Sensor Housing Connectors RoHS Compliant: Yes
Datasheet
Description
CIRCULAR INSERT, PIN, 8POS, PA; Product Range:Han Series; No. of Contacts:8Contacts; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Harting Han Series M23 Sensor Housing Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Insert, Pin, 8Pos, Pa; Product Range Harting - 73AC8667 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Pin, 8Pos, Pa; Product Range Harting
73AC8667
Circular Insert, Pin, 8Pos, Pa; Product Range Harting 73AC8667
CIRCULAR INSERT, PIN, 8POS, PA; Product Range:Han Series; No. of Contacts:8Contacts; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Harting Han Series M23 Sensor Housing Connectors RoHS Compliant: Yes

CIRCULAR INSERT, PIN, 8POS, PA; Product Range:Han Series; No. of Contacts:8Contacts; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Harting Han Series M23 Sensor Housing Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 73AC8667
Product Name Circular Insert, Pin, 8Pos, Pa; Product Range Harting
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data