HARTING Inc. of North America Circular Insert, Pin, 8Pos, Pa; Product Range Harting 9156093001

Description
CIRCULAR INSERT, PIN, 8POS, PA; Product Range:Han Series; No. of Contacts:8Contacts; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Harting Han Series M23 Sensor Housing Connectors RoHS Compliant: Yes
Datasheet
Description
CIRCULAR INSERT, PIN, 8POS, PA; Product Range:Han Series; No. of Contacts:8Contacts; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Harting Han Series M23 Sensor Housing Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Insert, Pin, 8Pos, Pa; Product Range Harting - 73AC8666 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Pin, 8Pos, Pa; Product Range Harting
73AC8666
Circular Insert, Pin, 8Pos, Pa; Product Range Harting 73AC8666
CIRCULAR INSERT, PIN, 8POS, PA; Product Range:Han Series; No. of Contacts:8Contacts; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Harting Han Series M23 Sensor Housing Connectors RoHS Compliant: Yes

CIRCULAR INSERT, PIN, 8POS, PA; Product Range:Han Series; No. of Contacts:8Contacts; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Harting Han Series M23 Sensor Housing Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 73AC8666
Product Name Circular Insert, Pin, 8Pos, Pa; Product Range Harting
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - NAXX - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Industrial Circular Connectors - 1115756 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details