HARTING Inc. of North America Circular Insert, Socket, 7Pos, Pa; Product Range Harting 9156083101

Description
CIRCULAR INSERT, SOCKET, 7POS, PA; Product Range:Han Series; No. of Contacts:7Contacts; Contact Gender:Socket; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Harting Han Series M23 Sensor Housing Connectors RoHS Compliant: Yes
Datasheet
Description
CIRCULAR INSERT, SOCKET, 7POS, PA; Product Range:Han Series; No. of Contacts:7Contacts; Contact Gender:Socket; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Harting Han Series M23 Sensor Housing Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Insert, Socket, 7Pos, Pa; Product Range Harting - 73AC8665 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Socket, 7Pos, Pa; Product Range Harting
73AC8665
Circular Insert, Socket, 7Pos, Pa; Product Range Harting 73AC8665
CIRCULAR INSERT, SOCKET, 7POS, PA; Product Range:Han Series; No. of Contacts:7Contacts; Contact Gender:Socket; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Harting Han Series M23 Sensor Housing Connectors RoHS Compliant: Yes

CIRCULAR INSERT, SOCKET, 7POS, PA; Product Range:Han Series; No. of Contacts:7Contacts; Contact Gender:Socket; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Harting Han Series M23 Sensor Housing Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Circular Insert, Socket, 7Pos, Pa; Product Range Harting - 74AC2405 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Socket, 7Pos, Pa; Product Range Harting
74AC2405
Circular Insert, Socket, 7Pos, Pa; Product Range Harting 74AC2405
CIRCULAR INSERT, SOCKET, 7POS, PA; Product Range:Han Series; No. of Contacts:7Contacts; Contact Gender:Socket; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Harting Han Series M23 Sensor Housing Connectors; Insert RoHS Compliant: Yes

CIRCULAR INSERT, SOCKET, 7POS, PA; Product Range:Han Series; No. of Contacts:7Contacts; Contact Gender:Socket; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Harting Han Series M23 Sensor Housing Connectors; Insert RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 73AC8665
Product Name Circular Insert, Socket, 7Pos, Pa; Product Range Harting
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors, D-SUB Size 8 Socket 50 ohm - 110236 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; D-Sub Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
H Series: Mini Modular, High Density Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details
Chameleon - 027-6A03-CEB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details