HARTING Inc. of North America Circular Insert, Pin, 7Pos, Pa; Product Range Harting 9156083001

Description
CIRCULAR INSERT, PIN, 7POS, PA; Product Range:Han Series; No. of Contacts:7Contacts; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Harting Han Series M23 Sensor Housing Connectors RoHS Compliant: Yes
Datasheet
Description
CIRCULAR INSERT, PIN, 7POS, PA; Product Range:Han Series; No. of Contacts:7Contacts; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Harting Han Series M23 Sensor Housing Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Insert, Pin, 7Pos, Pa; Product Range Harting - 73AC8664 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Pin, 7Pos, Pa; Product Range Harting
73AC8664
Circular Insert, Pin, 7Pos, Pa; Product Range Harting 73AC8664
CIRCULAR INSERT, PIN, 7POS, PA; Product Range:Han Series; No. of Contacts:7Contacts; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Harting Han Series M23 Sensor Housing Connectors RoHS Compliant: Yes

CIRCULAR INSERT, PIN, 7POS, PA; Product Range:Han Series; No. of Contacts:7Contacts; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Harting Han Series M23 Sensor Housing Connectors RoHS Compliant: Yes

Supplier's Site
Circular Insert, Pin, 7Pos, Pa; Product Range Harting - 74AC2404 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Pin, 7Pos, Pa; Product Range Harting
74AC2404
Circular Insert, Pin, 7Pos, Pa; Product Range Harting 74AC2404
CIRCULAR INSERT, PIN, 7POS, PA; Product Range:Han Series; No. of Contacts:7Contacts; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Harting Han Series M23 Sensor Housing Connectors; Insert RoHS Compliant: Yes

CIRCULAR INSERT, PIN, 7POS, PA; Product Range:Han Series; No. of Contacts:7Contacts; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Harting Han Series M23 Sensor Housing Connectors; Insert RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 73AC8664
Product Name Circular Insert, Pin, 7Pos, Pa; Product Range Harting
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 15-45 Finger Proof Housings Black - 1327G6FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers