HARTING Inc. of North America Circular Insert, Pin, 5Pos, Pa; Product Range Harting 9156063001

Description
CIRCULAR INSERT, PIN, 5POS, PA; Product Range:Han Series; No. of Contacts:5Contacts; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Harting Han Series M23 Sensor Housing Connectors RoHS Compliant: Yes
Datasheet
Description
CIRCULAR INSERT, PIN, 5POS, PA; Product Range:Han Series; No. of Contacts:5Contacts; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Harting Han Series M23 Sensor Housing Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Insert, Pin, 5Pos, Pa; Product Range Harting - 73AC8662 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Pin, 5Pos, Pa; Product Range Harting
73AC8662
Circular Insert, Pin, 5Pos, Pa; Product Range Harting 73AC8662
CIRCULAR INSERT, PIN, 5POS, PA; Product Range:Han Series; No. of Contacts:5Contacts; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Harting Han Series M23 Sensor Housing Connectors RoHS Compliant: Yes

CIRCULAR INSERT, PIN, 5POS, PA; Product Range:Han Series; No. of Contacts:5Contacts; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Harting Han Series M23 Sensor Housing Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Circular Insert, Pin, 5Pos, Pa; Product Range Harting - 74AC2402 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Pin, 5Pos, Pa; Product Range Harting
74AC2402
Circular Insert, Pin, 5Pos, Pa; Product Range Harting 74AC2402
CIRCULAR INSERT, PIN, 5POS, PA; Product Range:Han Series; No. of Contacts:5Contacts; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Harting Han Series M23 Sensor Housing Connectors; Insert RoHS Compliant: Yes

CIRCULAR INSERT, PIN, 5POS, PA; Product Range:Han Series; No. of Contacts:5Contacts; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Plating:-; For Use With:Harting Han Series M23 Sensor Housing Connectors; Insert RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 73AC8662
Product Name Circular Insert, Pin, 5Pos, Pa; Product Range Harting
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

M8 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks - KJ30864-MECA7-500T - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
50 Ohm N Type 90° Plug - 190411(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details