HARTING Inc. of North America Circular Contact, Skt, 14-12Awg, Crimp; Product Range Harting 9156006222

Description
CIRCULAR CONTACT, SKT, 14-12AWG, CRIMP; Product Range:Han Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; For Use With:Harting Han Series M23 Sensor Housing Connectors RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, SKT, 14-12AWG, CRIMP; Product Range:Han Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; For Use With:Harting Han Series M23 Sensor Housing Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Skt, 14-12Awg, Crimp; Product Range Harting - 73AC8658 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Skt, 14-12Awg, Crimp; Product Range Harting
73AC8658
Circular Contact, Skt, 14-12Awg, Crimp; Product Range Harting 73AC8658
CIRCULAR CONTACT, SKT, 14-12AWG, CRIMP; Product Range:Han Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; For Use With:Harting Han Series M23 Sensor Housing Connectors RoHS Compliant: Yes

CIRCULAR CONTACT, SKT, 14-12AWG, CRIMP; Product Range:Han Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; For Use With:Harting Han Series M23 Sensor Housing Connectors RoHS Compliant: Yes

Supplier's Site
Circular Contact, Skt, 14-12Awg, Crimp; Product Range Harting - 74AC2399 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Skt, 14-12Awg, Crimp; Product Range Harting
74AC2399
Circular Contact, Skt, 14-12Awg, Crimp; Product Range Harting 74AC2399
CIRCULAR CONTACT, SKT, 14-12AWG, CRIMP; Product Range:Han Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; For Use With:Harting Han Series M23 Sensor Housing Connectors;RoHS Compliant: Yes

CIRCULAR CONTACT, SKT, 14-12AWG, CRIMP; Product Range:Han Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; For Use With:Harting Han Series M23 Sensor Housing Connectors;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 73AC8658
Product Name Circular Contact, Skt, 14-12Awg, Crimp; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Contacts - 7194622P - RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Cu; Copper Alloy
Plating / Coating Gold; Gold
View Details
2 suppliers
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Brush Contact Material - FAG 180A - Fabricast, Inc.
Specs
Type Contact
Material Silver Graphite
Shape / Form Custom / Application Specific; Assembly (optional feature); Plunger (optional feature)
View Details