HARTING Inc. of North America Circular Contact, Skt, 26-16Awg, Crimp; Product Range Harting 9156006201

Description
CIRCULAR CONTACT, SKT, 26-16AWG, CRIMP; Product Range:Han Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:26AWG; For Use With:Harting Han Series M23 Sensor Housing Connectors;RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, SKT, 26-16AWG, CRIMP; Product Range:Han Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:26AWG; For Use With:Harting Han Series M23 Sensor Housing Connectors;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Skt, 26-16Awg, Crimp; Product Range Harting - 74AC2397 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Skt, 26-16Awg, Crimp; Product Range Harting
74AC2397
Circular Contact, Skt, 26-16Awg, Crimp; Product Range Harting 74AC2397
CIRCULAR CONTACT, SKT, 26-16AWG, CRIMP; Product Range:Han Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:26AWG; For Use With:Harting Han Series M23 Sensor Housing Connectors;RoHS Compliant: Yes

CIRCULAR CONTACT, SKT, 26-16AWG, CRIMP; Product Range:Han Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:26AWG; For Use With:Harting Han Series M23 Sensor Housing Connectors;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 74AC2397
Product Name Circular Contact, Skt, 26-16Awg, Crimp; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SNG-0032-0011-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.1260 inch (3.2 mm)
View Details
Specs
Type Contact
Material Magnesium (optional feature); Silver (optional feature); Cu (optional feature); Palladium (optional feature)
Shape / Form Custom / Application Specific
View Details