HARTING Inc. of North America Circular Housing, Size M23, Insert; Product Range Harting 9156000912

Description
CIRCULAR HOUSING, SIZE M23, INSERT; Product Range:Han Series; Shell Type:-; For Use With:Harting Han Series M23 Circular Inserts; Connector Body Material:Brass Body; Connector Shell Size:M23 RoHS Compliant: Yes
Datasheet
Description
CIRCULAR HOUSING, SIZE M23, INSERT; Product Range:Han Series; Shell Type:-; For Use With:Harting Han Series M23 Circular Inserts; Connector Body Material:Brass Body; Connector Shell Size:M23 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Housing, Size M23, Insert; Product Range Harting - 73AC8651 - Newark, An Avnet Company
Chicago, IL, United States
Circular Housing, Size M23, Insert; Product Range Harting
73AC8651
Circular Housing, Size M23, Insert; Product Range Harting 73AC8651
CIRCULAR HOUSING, SIZE M23, INSERT; Product Range:Han Series; Shell Type:-; For Use With:Harting Han Series M23 Circular Inserts; Connector Body Material:Brass Body; Connector Shell Size:M23 RoHS Compliant: Yes

CIRCULAR HOUSING, SIZE M23, INSERT; Product Range:Han Series; Shell Type:-; For Use With:Harting Han Series M23 Circular Inserts; Connector Body Material:Brass Body; Connector Shell Size:M23 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 73AC8651
Product Name Circular Housing, Size M23, Insert; Product Range Harting
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products