HARTING Inc. of North America Circular Housing, Size M23, Insert; Product Range Harting 9156000482

Description
CIRCULAR HOUSING, SIZE M23, INSERT; Product Range:Han Series; Shell Type:-; For Use With:Harting Han Series M23 Circular Inserts; Connector Body Material:Brass Body; Connector Shell Size:M23; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Description
CIRCULAR HOUSING, SIZE M23, INSERT; Product Range:Han Series; Shell Type:-; For Use With:Harting Han Series M23 Circular Inserts; Connector Body Material:Brass Body; Connector Shell Size:M23; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Housing, Size M23, Insert; Product Range Harting - 74AC2384 - Newark, An Avnet Company
Chicago, IL, United States
Circular Housing, Size M23, Insert; Product Range Harting
74AC2384
Circular Housing, Size M23, Insert; Product Range Harting 74AC2384
CIRCULAR HOUSING, SIZE M23, INSERT; Product Range:Han Series; Shell Type:-; For Use With:Harting Han Series M23 Circular Inserts; Connector Body Material:Brass Body; Connector Shell Size:M23; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

CIRCULAR HOUSING, SIZE M23, INSERT; Product Range:Han Series; Shell Type:-; For Use With:Harting Han Series M23 Circular Inserts; Connector Body Material:Brass Body; Connector Shell Size:M23; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74AC2384
Product Name Circular Housing, Size M23, Insert; Product Range Harting
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Solder Cup Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Interconnect Input/Output Connectors - Dsub Half Pitch Ribbon Type Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Female / Jack
Geometry Right Angle
View Details
50 Ohm QMA Connector, QMA Straight Plug - 110580 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Straight
Voltage Rating 335 volts
View Details