HARTING Inc. of North America Circular Housing, Size M23, Insert; Product Range Harting 9156000402

Description
CIRCULAR HOUSING, SIZE M23, INSERT; Product Range:Han Series; Shell Type:-; For Use With:Harting Han Series M23 Circular Inserts; Connector Body Material:Brass Body; Connector Shell Size:M23 RoHS Compliant: Yes
Datasheet
Description
CIRCULAR HOUSING, SIZE M23, INSERT; Product Range:Han Series; Shell Type:-; For Use With:Harting Han Series M23 Circular Inserts; Connector Body Material:Brass Body; Connector Shell Size:M23 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Housing, Size M23, Insert; Product Range Harting - 73AC8640 - Newark, An Avnet Company
Chicago, IL, United States
Circular Housing, Size M23, Insert; Product Range Harting
73AC8640
Circular Housing, Size M23, Insert; Product Range Harting 73AC8640
CIRCULAR HOUSING, SIZE M23, INSERT; Product Range:Han Series; Shell Type:-; For Use With:Harting Han Series M23 Circular Inserts; Connector Body Material:Brass Body; Connector Shell Size:M23 RoHS Compliant: Yes

CIRCULAR HOUSING, SIZE M23, INSERT; Product Range:Han Series; Shell Type:-; For Use With:Harting Han Series M23 Circular Inserts; Connector Body Material:Brass Body; Connector Shell Size:M23 RoHS Compliant: Yes

Supplier's Site Datasheet
Circular Housing, Size M23, Insert; Product Range Harting - 74AC2382 - Newark, An Avnet Company
Chicago, IL, United States
Circular Housing, Size M23, Insert; Product Range Harting
74AC2382
Circular Housing, Size M23, Insert; Product Range Harting 74AC2382
CIRCULAR HOUSING, SIZE M23, INSERT; Product Range:Han Series; Shell Type:-; For Use With:Harting Han Series M23 Circular Inserts; Connector Body Material:Brass Body; Connector Shell Size:M23; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

CIRCULAR HOUSING, SIZE M23, INSERT; Product Range:Han Series; Shell Type:-; For Use With:Harting Han Series M23 Circular Inserts; Connector Body Material:Brass Body; Connector Shell Size:M23; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 73AC8640
Product Name Circular Housing, Size M23, Insert; Product Range Harting
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×1 Short 7mm - 114555P10 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers