HARTING Inc. of North America Heavy Duty Insert, Rcpt, 17Pos, 10A; Product Range Harting 9155173101

Description
HEAVY DUTY INSERT, RCPT, 17POS, 10A; Product Range:Han F+B Series; Heavy Duty Connector Type:Insert; No. of Contacts:17 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Current Rating:10A
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 17POS, 10A; Product Range:Han F+B Series; Heavy Duty Connector Type:Insert; No. of Contacts:17 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Current Rating:10A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 17Pos, 10A; Product Range Harting - 30AK8004 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 17Pos, 10A; Product Range Harting
30AK8004
Heavy Duty Insert, Rcpt, 17Pos, 10A; Product Range Harting 30AK8004
HEAVY DUTY INSERT, RCPT, 17POS, 10A; Product Range:Han F+B Series; Heavy Duty Connector Type:Insert; No. of Contacts:17 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Current Rating:10A

HEAVY DUTY INSERT, RCPT, 17POS, 10A; Product Range:Han F+B Series; Heavy Duty Connector Type:Insert; No. of Contacts:17 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Current Rating:10A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 30AK8004
Product Name Heavy Duty Insert, Rcpt, 17Pos, 10A; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

LOW-COST METAL VENTILATION PLUG - CVP-M series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Flange; Vented
Fitted Depth 0.5906 to 0.7441 inch (15 to 18.9 mm)
View Details
Ellsworth EA05S Rubber Barrel Stopper Black 5 cc - EA05S - Ellsworth Adhesives
Specs
Material Rubber - Silicone
View Details
Nickel-Plated Brass Metric Thread Plugs - 6700620 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details