HARTING Inc. of North America Heavy Duty Insert, Rcpt, 8+Pe Pos, 20A; Product Range Harting 9155123102

Description
HEAVY DUTY INSERT, RCPT, 8+PE POS, 20A; Product Range:Han F+B Series; Heavy Duty Connector Type:Insert; No. of Contacts:8+PE Contacts; Rectangular Shell Size:-; Gender:Receptacle; Current Rating:20A RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 8+PE POS, 20A; Product Range:Han F+B Series; Heavy Duty Connector Type:Insert; No. of Contacts:8+PE Contacts; Rectangular Shell Size:-; Gender:Receptacle; Current Rating:20A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 8+Pe Pos, 20A; Product Range Harting - 69AH9590 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 8+Pe Pos, 20A; Product Range Harting
69AH9590
Heavy Duty Insert, Rcpt, 8+Pe Pos, 20A; Product Range Harting 69AH9590
HEAVY DUTY INSERT, RCPT, 8+PE POS, 20A; Product Range:Han F+B Series; Heavy Duty Connector Type:Insert; No. of Contacts:8+PE Contacts; Rectangular Shell Size:-; Gender:Receptacle; Current Rating:20A RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 8+PE POS, 20A; Product Range:Han F+B Series; Heavy Duty Connector Type:Insert; No. of Contacts:8+PE Contacts; Rectangular Shell Size:-; Gender:Receptacle; Current Rating:20A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 69AH9590
Product Name Heavy Duty Insert, Rcpt, 8+Pe Pos, 20A; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

3,00 Aluminum Metric Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 3.00 mm
View Details
End stop - KYC-18 - Festo Corporation
Festo Corporation
Specs
Material Aluminum
View Details
.038 - .048
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Nylon Hole Plug - 8605 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread 3/4" NPT
View Details
2 suppliers