HARTING Inc. of North America Heavy Duty Insert, Rcpt, 9+Pe Pos, 20A; Product Range Harting 9155123101

Description
HEAVY DUTY INSERT, RCPT, 9+PE POS, 20A; Product Range:Han F+B Series; Heavy Duty Connector Type:Insert; No. of Contacts:9+PE Contacts; Rectangular Shell Size:-; Gender:Receptacle; Current Rating:20A RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 9+PE POS, 20A; Product Range:Han F+B Series; Heavy Duty Connector Type:Insert; No. of Contacts:9+PE Contacts; Rectangular Shell Size:-; Gender:Receptacle; Current Rating:20A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 9+Pe Pos, 20A; Product Range Harting - 80AH1358 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 9+Pe Pos, 20A; Product Range Harting
80AH1358
Heavy Duty Insert, Rcpt, 9+Pe Pos, 20A; Product Range Harting 80AH1358
HEAVY DUTY INSERT, RCPT, 9+PE POS, 20A; Product Range:Han F+B Series; Heavy Duty Connector Type:Insert; No. of Contacts:9+PE Contacts; Rectangular Shell Size:-; Gender:Receptacle; Current Rating:20A RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 9+PE POS, 20A; Product Range:Han F+B Series; Heavy Duty Connector Type:Insert; No. of Contacts:9+PE Contacts; Rectangular Shell Size:-; Gender:Receptacle; Current Rating:20A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 80AH1358
Product Name Heavy Duty Insert, Rcpt, 9+Pe Pos, 20A; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

100pcs Milvent Light Grey M12x1.5 Breather Waterproof Air Vent Plug - MIV-12 - Shenzhen Milvent Technology Co., Limited
Specs
Features Threaded
Material pa6
NPT Thread 1 1/2" NPT; M12X1.5
View Details
BLIND PLUG with O-ring - SHP series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nylon
View Details
Cable Gland Plugs - 8659805 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon; Nylon 66
View Details
Barrel Plugs with Flange - BPF590 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.7087 inch (18 mm)
Material Polyethylene (PE)
View Details