HARTING Inc. of North America Heavy Duty Insert, Plug, 8+Pe Pos, 20A; Product Range Harting 9155123002

Description
HEAVY DUTY INSERT, PLUG, 8+PE POS, 20A; Product Range:Han F+B Series; Heavy Duty Connector Type:Insert; No. of Contacts:8+PE Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 8+PE POS, 20A; Product Range:Han F+B Series; Heavy Duty Connector Type:Insert; No. of Contacts:8+PE Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 8+Pe Pos, 20A; Product Range Harting - 69AH9589 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 8+Pe Pos, 20A; Product Range Harting
69AH9589
Heavy Duty Insert, Plug, 8+Pe Pos, 20A; Product Range Harting 69AH9589
HEAVY DUTY INSERT, PLUG, 8+PE POS, 20A; Product Range:Han F+B Series; Heavy Duty Connector Type:Insert; No. of Contacts:8+PE Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 8+PE POS, 20A; Product Range:Han F+B Series; Heavy Duty Connector Type:Insert; No. of Contacts:8+PE Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 69AH9589
Product Name Heavy Duty Insert, Plug, 8+Pe Pos, 20A; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

093 Aluminum Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 0.093 inches
View Details
Blanking plug - NPQH-P-S10-P10 - Festo Corporation
Specs
Material Brass, nickel-plated
View Details
.028 - .037
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Steel Hole Plug - 7611 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread 1 1/2" NPT
View Details
2 suppliers